18.2V Clamp 82.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
TVS DIODE 11VWM 18.2VC DO215AB
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMCG11AHE3/57T-ND | SMCG11AHE3/57T | 09N6273 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,unidirectional,11V V(Rwm),do-215Ab Vishay |
| Configuration | Single | ||
| Package | DO-215AB, SMC Gull Wing | SMCG (DO-215AB) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 18.2 volts | 18.2 volts |