Vishay Intertechnology, Inc. TVS Diodes SMCG24A-M3/9AT

Description
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
Request a Quote Datasheet
Description
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCG24A-M3/9AT-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

Buy Now Datasheet
24V TVS Protection Diode - 144-SMCG24A-M3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V TVS Protection Diode
144-SMCG24A-M3/9AT
24V TVS Protection Diode 144-SMCG24A-M3/9AT
TVS Diode Single Uni-Dir 24V 1.5KW 2-Pin SMCG T/R Product overview: SMCG24A-M3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG24A-M3/9AT can be used for catalog matching and distributor lookup.

TVS Diode Single Uni-Dir 24V 1.5KW 2-Pin SMCG T/R Product overview: SMCG24A-M3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG24A-M3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMCG24A-M3/9AT - 1097941-SMCG24A-M3/9AT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCG24A-M3/9AT
1097941-SMCG24A-M3/9AT
TVS - TVS - Diodes - SMCG24A-M3/9AT 1097941-SMCG24A-M3/9AT
Manufacturer: Vishay Win Source Part Number: 1097941-SMCG24A-M3/9 AT Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-215AB (SMCG) STAND-OFF Voltage (Vwm): 24V Minimum Breakdown Voltage: 26.7V Max Clamping Voltage: 38.9V Peak Pulse Current(Ippm): 38.6A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1097941-SMCG24A-M3/9AT
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-215AB (SMCG)
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 26.7V
Max Clamping Voltage: 38.9V
Peak Pulse Current(Ippm): 38.6A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCG24A-M3/9AT - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCG24A-M3/9AT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCG24A-M3/9AT
TVS DIODE 24VWM 38.9VC DO215AB

TVS DIODE 24VWM 38.9VC DO215AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCG24A-M3/9AT-ND 144-SMCG24A-M3/9AT 1097941-SMCG24A-M3/9AT SMCG24A-M3/9AT
Product Name TVS Diodes 24V TVS Protection Diode TVS - TVS - Diodes - SMCG24A-M3/9AT Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-215AB, SMC Gull Wing Tape and Reel DO-215AB (SMCG) SMCG (DO-215AB)
Peak Pulse Power 1500 watts 1500 watts
VC 38.9 volts 38.9 volts 38.9 volts
VBR 26.7 volts 26.7 volts 26.7 volts
Unlock Full Specs
to access all available technical data