45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
TVS Diode Single Uni-Dir 28V 1.5KW 2-Pin SMCG T/R Product overview: SMCG28A-M3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG28A-M3/9AT can be used for catalog matching and distributor lookup.
TVS DIODE 28VWM 45.4VC DO215AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCG28A-M3/9AT-ND | 144-SMCG28A-M3/9AT | SMCG28A-M3/9AT |
| Product Name | TVS Diodes | 28V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | DO-215AB, SMC Gull Wing | Tape and Reel | SMCG (DO-215AB) |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 45.4 volts | 45.4 volts |