Vishay Intertechnology, Inc. 5000W 54V TVS Protection Diode SMC5K54A-M3/I

Description
Trans Voltage Suppressor Diode, 5000W, 54V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMC5K54A-M3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 54V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 54V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC5K54A-M3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 5000W, 54V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMC5K54A-M3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 54V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 54V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC5K54A-M3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000W 54V TVS Protection Diode - 144-SMC5K54A-M3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5000W 54V TVS Protection Diode
144-SMC5K54A-M3/I
5000W 54V TVS Protection Diode 144-SMC5K54A-M3/I
Trans Voltage Suppressor Diode, 5000W, 54V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMC5K54A-M3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 54V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 54V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC5K54A-M3/I can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 5000W, 54V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMC5K54A-M3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 54V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 54V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC5K54A-M3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMC5K54A-M3/IGICT-ND - DigiKey
Thief River Falls, MN, United States
87.1V Clamp 57.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

87.1V Clamp 57.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMC5K54A-M3/IGITR-ND - DigiKey
Thief River Falls, MN, United States
87.1V Clamp 57.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

87.1V Clamp 57.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMC5K54A-M3/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
87.1V Clamp 57.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

87.1V Clamp 57.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1295935-SMC5K54A-M3/I - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295935-SMC5K54A-M3/I
Circuit Protection - TVS - Diodes 1295935-SMC5K54A-M3/I
Win Source Part Number: 1295935-SMC5K54A-M3/ I Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 54V Voltage - Breakdown (Min): 60V Voltage - Clamping (Max) @ Ipp: 87.1V Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 57.4A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMC5K54A-M3/IGITR,SM C5K54A-M3/IGIDKR,SMC 5K54A-M3/IGICT Base Product Number: SMC5K54

Win Source Part Number: 1295935-SMC5K54A-M3/I
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 54V
Voltage - Breakdown (Min): 60V
Voltage - Clamping (Max) @ Ipp: 87.1V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 57.4A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMC5K54A-M3/IGITR,SMC5K54A-M3/IGIDKR,SMC5K54A-M3/IGICT
Base Product Number: SMC5K54

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMC5K54A-M3/I - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMC5K54A-M3/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMC5K54A-M3/I
TVS DIODE 54VWM 87.1VC DO214AB

TVS DIODE 54VWM 87.1VC DO214AB

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMC5K54A-M3/I
TVS Diodes / ESD Suppressors SMC5K54A-M3/I
TVS Diodes / ESD Suppressors 5000W Pppm Uni TVS SMC (DO-214AB)

TVS Diodes / ESD Suppressors 5000W Pppm Uni TVS SMC (DO-214AB)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMC5K54A-M3/I SMC5K54A-M3/IGICT-ND 1295935-SMC5K54A-M3/I SMC5K54A-M3/I SMC5K54A-M3/I
Product Name 5000W 54V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Configuration Single Single
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package DO-214AB, SMC DO-214AB, SMC DO-214AB (SMC) DO-214AB-2 (SMC)
Unlock Full Specs
to access all available technical data