42.1V Clamp 35.6A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 26VWM 42.1VC DO215AB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCG26A-E3/9AT-ND | 77K5901 | SMCG26A-E3/9AT |
| Product Name | TVS Diodes | Transient Suppressor Diode,single,unidirectional,26V V(Rwm),do-215Ab Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-215AB, SMC Gull Wing | SMCG (DO-215AB) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 42.1 volts | 42.1 volts |