Vishay Intertechnology, Inc. TVS Diodes SMCG33CA-E3/9AT

Description
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
Request a Quote Datasheet
Description
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCG33CA-E3/9AT-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

Buy Now Datasheet
TVS - TVS - Diodes - SMCG33CA-E3/9AT - 794664-SMCG33CA-E3/9AT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCG33CA-E3/9AT
794664-SMCG33CA-E3/9AT
TVS - TVS - Diodes - SMCG33CA-E3/9AT 794664-SMCG33CA-E3/9AT
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794664-SMCG33CA-E3/9 AT Series: TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-215AB, SMC Gull Wing Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 33V Current - Peak Pulse (10/1000μs): 28.1A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: SMCG33CA Categories: Circuit Protection Minimum Breakdown Voltage: 36.7V Manufacturer Package: DO-215AB (SMCG) Maximum Clamping Voltage: 53.3V Alternative Parts (Cross-Reference): SMCG33CAe3/TR7; SMCG33CAe3/TR13; MSMCG33CA; MSMCG33CAE3; Introduction Date: July 24, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794664-SMCG33CA-E3/9AT
Series: TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-215AB, SMC Gull Wing
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Current - Peak Pulse (10/1000μs): 28.1A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: SMCG33CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 36.7V
Manufacturer Package: DO-215AB (SMCG)
Maximum Clamping Voltage: 53.3V
Alternative Parts (Cross-Reference): SMCG33CAe3/TR7; SMCG33CAe3/TR13; MSMCG33CA; MSMCG33CAE3;
Introduction Date: July 24, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Protection Diode - 144-SMCG33CA-E3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMCG33CA-E3/9AT
TVS Protection Diode 144-SMCG33CA-E3/9AT
TVS DIODE 33VWM 53.3VC DO215AB Product overview: SMCG33CA-E3/9AT from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG33CA-E3/9AT can be used for catalog matching and distributor lookup.

TVS DIODE 33VWM 53.3VC DO215AB Product overview: SMCG33CA-E3/9AT from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG33CA-E3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCG33CA-E3/9AT - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCG33CA-E3/9AT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCG33CA-E3/9AT
TVS DIODE 33VWM 53.3VC DO215AB

TVS DIODE 33VWM 53.3VC DO215AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCG33CA-E3/9AT-ND 794664-SMCG33CA-E3/9AT 144-SMCG33CA-E3/9AT SMCG33CA-E3/9AT
Product Name TVS Diodes TVS - TVS - Diodes - SMCG33CA-E3/9AT TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
Package DO-215AB, SMC Gull Wing Tape & Reel (TR) SMCG (DO-215AB)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 53.3 volts 53.3 volts 53.3 volts
Unlock Full Specs
to access all available technical data