Vishay Intertechnology, Inc. TVS Diodes SMC5K24A-M3/I

Description
38.9V Clamp 129A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
38.9V Clamp 129A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMC5K24A-M3/IGICT-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 129A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

38.9V Clamp 129A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMC5K24A-M3/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 129A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

38.9V Clamp 129A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMC5K24A-M3/IGITR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 129A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

38.9V Clamp 129A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1120951-SMC5K24A-M3/I - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1120951-SMC5K24A-M3/I
Circuit Protection - TVS - Diodes 1120951-SMC5K24A-M3/I
Win Source Part Number: 1120951-SMC5K24A-M3/ I Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V Voltage - Breakdown (Min): 26.7V Voltage - Clamping (Max) @ Ipp: 38.9V Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 129A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SMC5K24A-M3-I; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMC5K24A-M3/IGICT,SM C5K24A-M3/IGITR,SMC5 K24A-M3/IGIDKR Base Product Number: SMC5K24

Win Source Part Number: 1120951-SMC5K24A-M3/I
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 38.9V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 129A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SMC5K24A-M3-I;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMC5K24A-M3/IGICT,SMC5K24A-M3/IGITR,SMC5K24A-M3/IGIDKR
Base Product Number: SMC5K24

Buy Now Datasheet
5000W 24V TVS Protection Diode - 144-SMC5K24A-M3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5000W 24V TVS Protection Diode
144-SMC5K24A-M3/I
5000W 24V TVS Protection Diode 144-SMC5K24A-M3/I
Trans Voltage Suppressor Diode, 5000W, 24V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMC5K24A-M3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC5K24A-M3/I can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 5000W, 24V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMC5K24A-M3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC5K24A-M3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMC5K24A-M3/I - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMC5K24A-M3/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMC5K24A-M3/I
TVS DIODE 24VWM 38.9VC DO214AB

TVS DIODE 24VWM 38.9VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMC5K24A-M3/IGICT-ND 1120951-SMC5K24A-M3/I 144-SMC5K24A-M3/I SMC5K24A-M3/I
Product Name TVS Diodes Circuit Protection - TVS - Diodes 5000W 24V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC DO-214AB, SMC DO-214AB (SMC)
Peak Pulse Power 5000 watts 5000 watts 5000 watts
VC 38.9 volts 38.9 volts 38.9 volts
Unlock Full Specs
to access all available technical data