93.6V Clamp 53.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
93.6V Clamp 53.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
93.6V Clamp 53.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 58VWM 93.6VC DO214AB
5KW, 58V 5%,UNIDIR,SMC TVS
5KW, 58V 5%,UNIDIR,SMC TVS
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMC5K58A-M3/HGICT-ND | SMC5K58A-M3/H | 38AH2473 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 5Kw, 58V 5%,unidir,smc Tvs Vishay |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 93.6 volts | 93.6 volts |