137V Clamp 36.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
137V Clamp 36.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
137V Clamp 36.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS Diodes / ESD Suppressors 5000W Pppm Uni TVS SMC (DO-214AB)
TVS DIODE 85VWM 137VC DO214AB
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMC5K85A-M3/HDKR-ND | SMC5K85A-M3/H | SMC5K85A-M3/H |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB (SMC) |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 137 volts | 137 volts |