Vishay Intertechnology, Inc. 5000W 12V TVS Protection Diode SMC5K12A-M3/H

Description
Trans Voltage Suppressor Diode, 5000W, 12V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMC5K12A-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC5K12A-M3/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 5000W, 12V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMC5K12A-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC5K12A-M3/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000W 12V TVS Protection Diode - 144-SMC5K12A-M3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5000W 12V TVS Protection Diode
144-SMC5K12A-M3/H
5000W 12V TVS Protection Diode 144-SMC5K12A-M3/H
Trans Voltage Suppressor Diode, 5000W, 12V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMC5K12A-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC5K12A-M3/H can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 5000W, 12V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMC5K12A-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC5K12A-M3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMC5K12A-M3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 251.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

19.9V Clamp 251.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMC5K12A-M3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 251.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

19.9V Clamp 251.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMC5K12A-M3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 251.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

19.9V Clamp 251.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - SMC5K12A-M3/H - 850202-SMC5K12A-M3/H - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMC5K12A-M3/H
850202-SMC5K12A-M3/H
TVS - TVS - Diodes - SMC5K12A-M3/H 850202-SMC5K12A-M3/H
Manufacturer: Vishay Win Source Part Number: 850202-SMC5K12A-M3/H Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: SMC5K12 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMC5K12A-M3/HGITR, SMC5K12A-M3/HGICT, SMC5K12A-M3/HGIDKR, SMC5K12A-M3/H-ND

Manufacturer: Vishay
Win Source Part Number: 850202-SMC5K12A-M3/H
Series: TransZorb®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: SMC5K12
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMC5K12A-M3/HGITR, SMC5K12A-M3/HGICT, SMC5K12A-M3/HGIDKR, SMC5K12A-M3/H-ND

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMC5K12A-M3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMC5K12A-M3/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMC5K12A-M3/H
TVS DIODE 12VWM 19.9VC DO214AB

TVS DIODE 12VWM 19.9VC DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMC5K12A-M3/H SMC5K12A-M3/HGITR-ND 850202-SMC5K12A-M3/H SMC5K12A-M3/H
Product Name 5000W 12V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SMC5K12A-M3/H Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package DO-214AB, SMC DO-214AB (SMCJ)
Unlock Full Specs
to access all available technical data