Vishay Intertechnology, Inc. TVS Diodes SMC5K78A-M3/I

Description
126V Clamp 39.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
126V Clamp 39.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMC5K78A-M3/IGICT-ND - DigiKey
Thief River Falls, MN, United States
126V Clamp 39.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

126V Clamp 39.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMC5K78A-M3/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
126V Clamp 39.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

126V Clamp 39.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMC5K78A-M3/IGITR-ND - DigiKey
Thief River Falls, MN, United States
126V Clamp 39.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

126V Clamp 39.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1295904-SMC5K78A-M3/I - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295904-SMC5K78A-M3/I
Circuit Protection - TVS - Diodes 1295904-SMC5K78A-M3/I
Win Source Part Number: 1295904-SMC5K78A-M3/ I Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 78V Voltage - Breakdown (Min): 86.7V Voltage - Clamping (Max) @ Ipp: 126V Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 39.7A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMC5K78A-M3/IGICT,SM C5K78A-M3/IGITR,SMC5 K78A-M3/IGIDKR Base Product Number: SMC5K78

Win Source Part Number: 1295904-SMC5K78A-M3/I
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 78V
Voltage - Breakdown (Min): 86.7V
Voltage - Clamping (Max) @ Ipp: 126V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 39.7A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMC5K78A-M3/IGICT,SMC5K78A-M3/IGITR,SMC5K78A-M3/IGIDKR
Base Product Number: SMC5K78

Buy Now Datasheet
5000W 78V TVS Protection Diode - 144-SMC5K78A-M3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5000W 78V TVS Protection Diode
144-SMC5K78A-M3/I
5000W 78V TVS Protection Diode 144-SMC5K78A-M3/I
Trans Voltage Suppressor Diode, 5000W, 78V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMC5K78A-M3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 78V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 78V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC5K78A-M3/I can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 5000W, 78V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMC5K78A-M3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 78V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 78V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC5K78A-M3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMC5K78A-M3/I - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMC5K78A-M3/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMC5K78A-M3/I
TVS DIODE 78VWM 126VC DO214AB

TVS DIODE 78VWM 126VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMC5K78A-M3/IGICT-ND 1295904-SMC5K78A-M3/I 144-SMC5K78A-M3/I SMC5K78A-M3/I
Product Name TVS Diodes Circuit Protection - TVS - Diodes 5000W 78V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC DO-214AB, SMC DO-214AB (SMC)
Peak Pulse Power 5000 watts 5000 watts 5000 watts
VC 126 volts 126 volts 126 volts
Unlock Full Specs
to access all available technical data