Vishay Precision Group TVS - TVS - Diodes - SMCG15A-E3/57T SMCG15A-E3/57T

Description
Manufacturer: Vishay Win Source Part Number: 934191-SMCG15A-E3/57 T Series: TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) Package: DO-215AB, SMC Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: SMCG15 Categories: Circuit Protection Case / Package: DO-215AB (SMCG) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 2266-SMCG15A-E3/57T, SMCG15A-E3/57TGIDKR, SMCG15A-E3/57TGITR, SMCG15A-E3/57TGICT, SMCG15A-E3/57T-ND, SMCG15AE357T
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 934191-SMCG15A-E3/57 T Series: TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) Package: DO-215AB, SMC Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: SMCG15 Categories: Circuit Protection Case / Package: DO-215AB (SMCG) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 2266-SMCG15A-E3/57T, SMCG15A-E3/57TGIDKR, SMCG15A-E3/57TGITR, SMCG15A-E3/57TGICT, SMCG15A-E3/57T-ND, SMCG15AE357T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMCG15A-E3/57T - 934191-SMCG15A-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCG15A-E3/57T
934191-SMCG15A-E3/57T
TVS - TVS - Diodes - SMCG15A-E3/57T 934191-SMCG15A-E3/57T
Manufacturer: Vishay Win Source Part Number: 934191-SMCG15A-E3/57 T Series: TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) Package: DO-215AB, SMC Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: SMCG15 Categories: Circuit Protection Case / Package: DO-215AB (SMCG) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 2266-SMCG15A-E3/57T, SMCG15A-E3/57TGIDKR, SMCG15A-E3/57TGITR, SMCG15A-E3/57TGICT, SMCG15A-E3/57T-ND, SMCG15AE357T

Manufacturer: Vishay
Win Source Part Number: 934191-SMCG15A-E3/57T
Series: TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
Package: DO-215AB, SMC Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMCG15
Categories: Circuit Protection
Case / Package: DO-215AB (SMCG)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 2266-SMCG15A-E3/57T, SMCG15A-E3/57TGIDKR, SMCG15A-E3/57TGITR, SMCG15A-E3/57TGICT, SMCG15A-E3/57T-ND, SMCG15AE357T

Buy Now Datasheet
SMD 15V TVS Protection Diode - 144-SMCG15A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15V TVS Protection Diode
144-SMCG15A-E3/57T
SMD 15V TVS Protection Diode 144-SMCG15A-E3/57T
1.5kW TVS Diode, Unidirectional, 15V, DO-215AB, Surface Mount Product overview: SMCG15A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG15A-E3/57T can be used for catalog matching and distributor lookup.

1.5kW TVS Diode, Unidirectional, 15V, DO-215AB, Surface Mount Product overview: SMCG15A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG15A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMCG15A-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

Buy Now Datasheet
TVS Diodes - SMCG15A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

Buy Now Datasheet
TVS Diodes - SMCG15A-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCG15A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCG15A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCG15A-E3/57T
TVS DIODE 15VWM 24.4VC DO215AB

TVS DIODE 15VWM 24.4VC DO215AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 934191-SMCG15A-E3/57T 144-SMCG15A-E3/57T SMCG15A-E3/57TGIDKR-ND SMCG15A-E3/57T
Product Name TVS - TVS - Diodes - SMCG15A-E3/57T SMD 15V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-215AB (SMCG) Tape and Reel DO-215AB, SMC Gull Wing SMCG (DO-215AB)
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single Single
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data