209V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
TVS DIODE 130VWM 209VC DO215 TR1
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 18-SMCG130CA-HRATR-ND | SMCG130CA-HRA |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-215AB, SMC Gull Wing | SMCG (DO-215AB) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 209 volts | 209 volts |