Vishay Intertechnology, Inc. 5000W 36V TVS Protection Diode SMC5K36A-M3/H

Description
Trans Voltage Suppressor Diode, 5000W, 36V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMC5K36A-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC5K36A-M3/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 5000W, 36V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMC5K36A-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC5K36A-M3/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000W 36V TVS Protection Diode - 144-SMC5K36A-M3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5000W 36V TVS Protection Diode
144-SMC5K36A-M3/H
5000W 36V TVS Protection Diode 144-SMC5K36A-M3/H
Trans Voltage Suppressor Diode, 5000W, 36V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMC5K36A-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC5K36A-M3/H can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 5000W, 36V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMC5K36A-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC5K36A-M3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMC5K36A-M3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMC5K36A-M3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMC5K36A-M3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1120973-SMC5K36A-M3/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1120973-SMC5K36A-M3/H
Circuit Protection - TVS - Diodes 1120973-SMC5K36A-M3/H
Win Source Part Number: 1120973-SMC5K36A-M3/ H Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 850 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 40V Voltage - Clamping (Max) @ Ipp: 58.1V Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 86.1A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMC5K36A-M3/HGICT,SM C5K36A-M3/HGITR,SMC5 K36A-M3/HGIDKR Base Product Number: SMC5K36

Win Source Part Number: 1120973-SMC5K36A-M3/H
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 850
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40V
Voltage - Clamping (Max) @ Ipp: 58.1V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 86.1A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMC5K36A-M3/HGICT,SMC5K36A-M3/HGITR,SMC5K36A-M3/HGIDKR
Base Product Number: SMC5K36

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMC5K36A-M3/H
TVS Diodes / ESD Suppressors SMC5K36A-M3/H
TVS Diodes / ESD Suppressors 5000W Pppm Uni TVS SMC (DO-214AB)

TVS Diodes / ESD Suppressors 5000W Pppm Uni TVS SMC (DO-214AB)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMC5K36A-M3/H - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMC5K36A-M3/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMC5K36A-M3/H
TVS DIODE 36VWM 58.1VC DO214AB

TVS DIODE 36VWM 58.1VC DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMC5K36A-M3/H SMC5K36A-M3/HGIDKR-ND 1120973-SMC5K36A-M3/H SMC5K36A-M3/H SMC5K36A-M3/H
Product Name 5000W 36V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package DO-214AB, SMC DO-214AB, SMC DO-214AB-2 (SMC) DO-214AB (SMC)
Unlock Full Specs
to access all available technical data

Similar Products

400 W Transient Voltage Suppressor - P4SMA13AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details
TVS Diodes - 1349471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package SOD-523; Sod-523
View Details
Power TVS Modules - 60KS200C - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
TVS - TVS - Diodes - SMBJ8V0CA - 895845-SMBJ8V0CA - Win Source Electronics
Specs
Package SMB; DO-214AA (SMB)
Tj -55 to 150 C (-67 to 302 F)
View Details