Vishay Intertechnology, Inc. TVS Diodes SMCG10A-M3/57T

Description
17V Clamp 88.2A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
Request a Quote Datasheet
Description
17V Clamp 88.2A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCG10A-M3/57T-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 88.2A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

17V Clamp 88.2A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1295410-SMCG10A-M3/57T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295410-SMCG10A-M3/57T
Circuit Protection - TVS - Diodes 1295410-SMCG10A-M3/57T
Win Source Part Number: 1295410-SMCG10A-M3/5 7T Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 850 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 10V Voltage - Breakdown (Min): 11.1V Voltage - Clamping (Max) @ Ipp: 17V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 88.2A Package / Case: DO-215AB, SMC Gull Wing Supplier Device Package: DO-215AB (SMCG) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMCG10

Win Source Part Number: 1295410-SMCG10A-M3/57T
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 850
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10V
Voltage - Breakdown (Min): 11.1V
Voltage - Clamping (Max) @ Ipp: 17V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 88.2A
Package / Case: DO-215AB, SMC Gull Wing
Supplier Device Package: DO-215AB (SMCG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMCG10

Buy Now Datasheet
10V TVS Protection Diode - 144-SMCG10A-M3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V TVS Protection Diode
144-SMCG10A-M3/57T
10V TVS Protection Diode 144-SMCG10A-M3/57T
TVS Diode Single Uni-Dir 10V 1.5KW 2-Pin SMCG T/R Product overview: SMCG10A-M3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG10A-M3/57T can be used for catalog matching and distributor lookup.

TVS Diode Single Uni-Dir 10V 1.5KW 2-Pin SMCG T/R Product overview: SMCG10A-M3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG10A-M3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCG10A-M3/57T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCG10A-M3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCG10A-M3/57T
TVS DIODE 10VWM 17VC DO215AB

TVS DIODE 10VWM 17VC DO215AB

Supplier's Site
1.5Kw,10V 5%,unidir,smc Tvs Vishay - 53T2836 - Newark, An Avnet Company
Chicago, IL, United States
1.5Kw,10V 5%,unidir,smc Tvs Vishay
53T2836
1.5Kw,10V 5%,unidir,smc Tvs Vishay 53T2836
1.5KW,10V 5%,UNIDIR,SMC TVS

1.5KW,10V 5%,UNIDIR,SMC TVS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCG10A-M3/57T-ND 1295410-SMCG10A-M3/57T 144-SMCG10A-M3/57T SMCG10A-M3/57T 53T2836
Product Name TVS Diodes Circuit Protection - TVS - Diodes 10V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5Kw,10V 5%,unidir,smc Tvs Vishay
Configuration Single Single
Package DO-215AB, SMC Gull Wing DO-215AB, SMC Gull Wing Tape and Reel SMCG (DO-215AB)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 17 volts 17 volts 17 volts
Unlock Full Specs
to access all available technical data