Vishay Intertechnology, Inc. TVS Diodes SMCG18A-E3/9AT

Description
29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
Request a Quote Datasheet
Description
29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCG18A-E3/9AT-ND - DigiKey
Thief River Falls, MN, United States
29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

Buy Now Datasheet
18V TVS Protection Diode - 144-SMCG18A-E3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V TVS Protection Diode
144-SMCG18A-E3/9AT
18V TVS Protection Diode 144-SMCG18A-E3/9AT
TVS Diode 18V Unidirectional 1.5kW DO-215AB SMT Product overview: SMCG18A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG18A-E3/9AT can be used for catalog matching and distributor lookup.

TVS Diode 18V Unidirectional 1.5kW DO-215AB SMT Product overview: SMCG18A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG18A-E3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1295247-SMCG18A-E3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295247-SMCG18A-E3/9AT
Circuit Protection - TVS - Diodes 1295247-SMCG18A-E3/9AT
Win Source Part Number: 1295247-SMCG18A-E3/9 AT Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18V Voltage - Breakdown (Min): 20V Voltage - Clamping (Max) @ Ipp: 29.2V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 51.4A Package / Case: DO-215AB, SMC Gull Wing Supplier Device Package: DO-215AB (SMCG) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMCG18

Win Source Part Number: 1295247-SMCG18A-E3/9AT
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V
Voltage - Breakdown (Min): 20V
Voltage - Clamping (Max) @ Ipp: 29.2V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 51.4A
Package / Case: DO-215AB, SMC Gull Wing
Supplier Device Package: DO-215AB (SMCG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMCG18

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCG18A-E3/9AT - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCG18A-E3/9AT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCG18A-E3/9AT
TVS DIODE 18VWM 29.2VC DO215AB

TVS DIODE 18VWM 29.2VC DO215AB

Supplier's Site
Transient Suppressor Diode,single,unidirectional,18V V(Rwm),do-215Ab Vishay - 77K5867 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,18V V(Rwm),do-215Ab Vishay
77K5867
Transient Suppressor Diode,single,unidirectional,18V V(Rwm),do-215Ab Vishay 77K5867
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,18V V(RWM),DO-215AB

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,18V V(RWM),DO-215AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number SMCG18A-E3/9AT-ND 144-SMCG18A-E3/9AT 1295247-SMCG18A-E3/9AT SMCG18A-E3/9AT 77K5867
Product Name TVS Diodes 18V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,unidirectional,18V V(Rwm),do-215Ab Vishay
Configuration Single Single
Package DO-215AB, SMC Gull Wing Tape and Reel DO-215AB, SMC Gull Wing SMCG (DO-215AB)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 29.2 volts 29.2 volts 29.2 volts
Unlock Full Specs
to access all available technical data