Win Source Part Number: 1295874-SMC5K20A-M3/
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 3,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20V
Voltage - Breakdown (Min): 22.2V
Voltage - Clamping (Max) @ Ipp: 32.4V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 154.3A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMC5K20A-M3/IGITR,SM
Base Product Number: SMC5K20
32.4V Clamp 154.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
32.4V Clamp 154.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Trans Voltage Suppressor Diode, 5000W, 20V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMC5K20A-M3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC5K20A-M3/I can be used for catalog matching and distributor lookup.
TVS DIODE 20VWM 32.4VC DO214AB
TVS DIODE 20VWM 32.4VC DO214AB
TVS Diodes / ESD Suppressors 5KW, 20V 5%,UNIDIR,SMC TVS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1295874-SMC5K20A-M3/I | SMC5K20A-M3/IGITR-ND | 144-SMC5K20A-M3/I | SMC5K20A-M3/I | SMC5K20A-M3/I | SMC5K20A-M3/I |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 5000W 20V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors |
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB-2 (SMC) | |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | 5000 watts | ||
| VC | 32.4 volts | 32.4 volts | 32.4 volts | 32.4 volts | ||
| VBR | 22.2 volts | 22.2 volts | 22.2 volts | 22.2 volts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |