Win Source Part Number: 1295656-SMCG28CA-E3/
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 850
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Voltage - Breakdown (Min): 31.1V
Voltage - Clamping (Max) @ Ipp: 45.4V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 33A
Package / Case: DO-215AB, SMC Gull Wing
Supplier Device Package: DO-215AB (SMCG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMCG28
DIODE 1500 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-215AB, ROHS COMPLIANT, PLASTIC, SMCG, 2 PIN, Transient Suppressor Product overview: SMCG28CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG28CA-E3/57T can be used for catalog matching and distributor lookup.
45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
TVS DIODE 28VWM 45.4VC DO215AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1295656-SMCG28CA-E3/57T | 144-SMCG28CA-E3/57T | SMCG28CA-E3/57T-ND | SMCG28CA-E3/57T |
| Product Name | Circuit Protection - TVS - Diodes | 1500 W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-215AB, SMC Gull Wing | Tape and Reel | DO-215AB, SMC Gull Wing | SMCG (DO-215AB) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts |
| VC | 45.4 volts | 45.4 volts | 45.4 volts | |
| VBR | 31.1 volts | 31.1 volts | 31.1 volts |