Vishay Intertechnology, Inc. TVS Diodes SMC5K30A-M3/H

Description
48.4V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
48.4V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMC5K30A-M3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

48.4V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMC5K30A-M3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

48.4V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMC5K30A-M3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

48.4V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
5000W 30V TVS Protection Diode - 144-SMC5K30A-M3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5000W 30V TVS Protection Diode
144-SMC5K30A-M3/H
5000W 30V TVS Protection Diode 144-SMC5K30A-M3/H
Trans Voltage Suppressor Diode, 5000W, 30V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMC5K30A-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC5K30A-M3/H can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 5000W, 30V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMC5K30A-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC5K30A-M3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 966454-SMC5K30A-M3/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
966454-SMC5K30A-M3/H
Circuit Protection - TVS - Diodes 966454-SMC5K30A-M3/H
Win Source Part Number: 966454-SMC5K30A-M3/H Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 850 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 30V Voltage - Breakdown (Min): 33.3V Voltage - Clamping (Max) @ Ipp: 48.4V Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 103A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMC5K30A-M3/HGITR,SM C5K30A-M3/HGICT,SMC5 K30A-M3/HGIDKR Base Product Number: SMC5K30

Win Source Part Number: 966454-SMC5K30A-M3/H
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 850
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 33.3V
Voltage - Clamping (Max) @ Ipp: 48.4V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 103A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMC5K30A-M3/HGITR,SMC5K30A-M3/HGICT,SMC5K30A-M3/HGIDKR
Base Product Number: SMC5K30

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMC5K30A-M3/H - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMC5K30A-M3/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMC5K30A-M3/H
TVS DIODE 30VWM 48.4VC DO214AB

TVS DIODE 30VWM 48.4VC DO214AB

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMC5K30A-M3/H
TVS Diodes / ESD Suppressors SMC5K30A-M3/H
TVS Diodes / ESD Suppressors 5000W Pppm Uni TVS SMC (DO-214AB)

TVS Diodes / ESD Suppressors 5000W Pppm Uni TVS SMC (DO-214AB)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMC5K30A-M3/HGITR-ND 144-SMC5K30A-M3/H 966454-SMC5K30A-M3/H SMC5K30A-M3/H SMC5K30A-M3/H
Product Name TVS Diodes 5000W 30V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Configuration Single Single
Package DO-214AB, SMC DO-214AB, SMC DO-214AB (SMC) DO-214AB-2 (SMC)
Peak Pulse Power 5000 watts 5000 watts 5000 watts
VC 48.4 volts 48.4 volts 48.4 volts
Unlock Full Specs
to access all available technical data