Vishay Intertechnology, Inc. TVS Diodes SMCG12A-E3/57T

Description
19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
Request a Quote Datasheet
Description
19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCG12A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

Buy Now Datasheet
TVS Diodes - SMCG12A-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

Buy Now Datasheet
TVS Diodes - SMCG12A-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

Buy Now Datasheet
12V 19.9V TVS Protection Diode - 144-SMCG12A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 19.9V TVS Protection Diode
144-SMCG12A-E3/57T
12V 19.9V TVS Protection Diode 144-SMCG12A-E3/57T
1.5kW TVS Diode, Unidirectional, 12V, DO-215AB, 19.9V Clamp Product overview: SMCG12A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 19.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 19.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG12A-E3/57T can be used for catalog matching and distributor lookup.

1.5kW TVS Diode, Unidirectional, 12V, DO-215AB, 19.9V Clamp Product overview: SMCG12A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 19.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 19.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG12A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMCG12A-E3/57T - 895877-SMCG12A-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCG12A-E3/57T
895877-SMCG12A-E3/57T
TVS - TVS - Diodes - SMCG12A-E3/57T 895877-SMCG12A-E3/57T
Manufacturer: Vishay Win Source Part Number: 895877-SMCG12A-E3/57 T Series: TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) Package: DO-215AB, SMC Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: SMCG12 Categories: Circuit Protection Case / Package: DO-215AB (SMCG) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMCG12A-E3/57TGICT, SMCG12A-E3/57T-ND, SMCG12A-E3/57TGITR, SMCG12A-E3/57TGIDKR

Manufacturer: Vishay
Win Source Part Number: 895877-SMCG12A-E3/57T
Series: TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
Package: DO-215AB, SMC Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMCG12
Categories: Circuit Protection
Case / Package: DO-215AB (SMCG)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMCG12A-E3/57TGICT, SMCG12A-E3/57T-ND, SMCG12A-E3/57TGITR, SMCG12A-E3/57TGIDKR

Buy Now Datasheet
Tvs Diode, 6.5W, 12V, Unidir, Do-215Ab; Product Range Vishay - 77K5786 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 6.5W, 12V, Unidir, Do-215Ab; Product Range Vishay
77K5786
Tvs Diode, 6.5W, 12V, Unidir, Do-215Ab; Product Range Vishay 77K5786
TVS DIODE, 6.5W, 12V, UNIDIR, DO-215AB; Product Range:TRANSZORB SMCG Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-215AB; No. of Pins:2Pins; Qualification:AEC-Q1 01 RoHS Compliant: Yes

TVS DIODE, 6.5W, 12V, UNIDIR, DO-215AB; Product Range:TRANSZORB SMCG Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-215AB; No. of Pins:2Pins; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCG12A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCG12A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCG12A-E3/57T
TVS DIODE 12VWM 19.9VC DO215AB

TVS DIODE 12VWM 19.9VC DO215AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCG12A-E3/57TGITR-ND 144-SMCG12A-E3/57T 895877-SMCG12A-E3/57T 77K5786 SMCG12A-E3/57T
Product Name TVS Diodes 12V 19.9V TVS Protection Diode TVS - TVS - Diodes - SMCG12A-E3/57T Tvs Diode, 6.5W, 12V, Unidir, Do-215Ab; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-215AB, SMC Gull Wing Tape and Reel DO-215AB (SMCG) DO-215AB SMCG (DO-215AB)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 19.9 volts 19.9 volts
VBR 13.3 volts 13.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

TVS - TVS - Diodes - SL24T1 - 895315-SL24T1 - Win Source Electronics
Specs
Package SOT23; SOT-23-3 (TO-236)
Tj -55 to 150 C (-67 to 302 F)
View Details
 - IP4292CZ10-TBR,115 - Rochester Electronics
Specs
RoHS Compliant RoHS
View Details
6 suppliers
TVS Diodes - 1349471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package SOD-523; Sod-523
View Details
Power TVS Modules - 704-15K36H3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details