35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
TVS Diode, 1.5kW, 22V, Bidirectional, 35.5V Clamp, DO-215AB Product overview: SMCG22CA-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 22V, 35.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 22V, 35.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG22CA-E3/9AT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1295688-SMCG22CA-E3/
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 22V
Voltage - Breakdown (Min): 24.4V
Voltage - Clamping (Max) @ Ipp: 35.5V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 42.3A
Package / Case: DO-215AB, SMC Gull Wing
Supplier Device Package: DO-215AB (SMCG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMCG22
TVS DIODE 22VWM 35.5VC DO215AB
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMCG22CA-E3/9AT-ND | 144-SMCG22CA-E3/9AT | 1295688-SMCG22CA-E3/9AT | SMCG22CA-E3/9AT | 77K5892 |
| Product Name | TVS Diodes | 22V 35.5V TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,bidirectional,22V V(Rwm),do-215Ab Vishay |
| Configuration | Single | Single | |||
| Package | DO-215AB, SMC Gull Wing | Tape and Reel | DO-215AB, SMC Gull Wing | SMCG (DO-215AB) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| VC | 35.5 volts | 35.5 volts | 35.5 volts |