Vishay Intertechnology, Inc. 12V TVS Protection Diode SMCG12A-E3/9AT

Description
12V Unidirectional TVS Diode, 1.5kW, DO-215AB, SM Product overview: SMCG12A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG12A-E3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12V Unidirectional TVS Diode, 1.5kW, DO-215AB, SM Product overview: SMCG12A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG12A-E3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V TVS Protection Diode - 144-SMCG12A-E3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V TVS Protection Diode
144-SMCG12A-E3/9AT
12V TVS Protection Diode 144-SMCG12A-E3/9AT
12V Unidirectional TVS Diode, 1.5kW, DO-215AB, SM Product overview: SMCG12A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG12A-E3/9AT can be used for catalog matching and distributor lookup.

12V Unidirectional TVS Diode, 1.5kW, DO-215AB, SM Product overview: SMCG12A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG12A-E3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMCG12A-E3/9AT-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1295366-SMCG12A-E3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295366-SMCG12A-E3/9AT
Circuit Protection - TVS - Diodes 1295366-SMCG12A-E3/9AT
Win Source Part Number: 1295366-SMCG12A-E3/9 AT Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 13.3V Voltage - Clamping (Max) @ Ipp: 19.9V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 75.4A Package / Case: DO-215AB, SMC Gull Wing Supplier Device Package: DO-215AB (SMCG) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMCG12

Win Source Part Number: 1295366-SMCG12A-E3/9AT
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 19.9V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 75.4A
Package / Case: DO-215AB, SMC Gull Wing
Supplier Device Package: DO-215AB (SMCG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMCG12

Buy Now Datasheet
Transient Suppressor Diode,single,unidirectional,12V V(Rwm),do-215Ab Vishay - 77K5788 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,12V V(Rwm),do-215Ab Vishay
77K5788
Transient Suppressor Diode,single,unidirectional,12V V(Rwm),do-215Ab Vishay 77K5788
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,12V V(RWM),DO-215AB

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,12V V(RWM),DO-215AB

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCG12A-E3/9AT - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCG12A-E3/9AT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCG12A-E3/9AT
TVS DIODE 12VWM 19.9VC DO215AB

TVS DIODE 12VWM 19.9VC DO215AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMCG12A-E3/9AT SMCG12A-E3/9AT-ND 1295366-SMCG12A-E3/9AT 77K5788 SMCG12A-E3/9AT
Product Name 12V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Transient Suppressor Diode,single,unidirectional,12V V(Rwm),do-215Ab Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-215AB, SMC Gull Wing DO-215AB, SMC Gull Wing SMCG (DO-215AB)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data