32.2V Clamp 46.6A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCG18CHE3/57T-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-215AB, SMC Gull Wing |
| Peak Pulse Power | 1500 watts |
| VC | 32.2 volts |