Vishay Intertechnology, Inc. TVS Diodes SMCG28A-E3/57T

Description
45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
Request a Quote Datasheet
Description
45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCG28A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

Buy Now Datasheet
TVS Diodes - SMCG28A-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

Buy Now Datasheet
TVS Diodes - SMCG28A-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

Buy Now Datasheet
SMD 28V TVS Protection Diode - 144-SMCG28A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 28V TVS Protection Diode
144-SMCG28A-E3/57T
SMD 28V TVS Protection Diode 144-SMCG28A-E3/57T
TVS Diode 1.5kW Unidirectional 28V DO-215AB Surface Mount Product overview: SMCG28A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG28A-E3/57T can be used for catalog matching and distributor lookup.

TVS Diode 1.5kW Unidirectional 28V DO-215AB Surface Mount Product overview: SMCG28A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG28A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1295979-SMCG28A-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295979-SMCG28A-E3/57T
Circuit Protection - TVS - Diodes 1295979-SMCG28A-E3/57T
Win Source Part Number: 1295979-SMCG28A-E3/5 7T Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 850 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28V Voltage - Breakdown (Min): 31.1V Voltage - Clamping (Max) @ Ipp: 45.4V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 33A Package / Case: DO-215AB, SMC Gull Wing Supplier Device Package: DO-215AB (SMCG) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMCG28A-E3/57T,SMCG2 8A-E3/57TGIDKR,SMCG2 8A-E3/57TGICT,SMCG28 A-E3/57TGITR Base Product Number: SMCG28

Win Source Part Number: 1295979-SMCG28A-E3/57T
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 850
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Voltage - Breakdown (Min): 31.1V
Voltage - Clamping (Max) @ Ipp: 45.4V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 33A
Package / Case: DO-215AB, SMC Gull Wing
Supplier Device Package: DO-215AB (SMCG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMCG28A-E3/57T,SMCG28A-E3/57TGIDKR,SMCG28A-E3/57TGICT,SMCG28A-E3/57TGITR
Base Product Number: SMCG28

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCG28A-E3/57T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCG28A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCG28A-E3/57T
TVS DIODE 28VWM 45.4VC DO215AB

TVS DIODE 28VWM 45.4VC DO215AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCG28A-E3/57TGITR-ND 144-SMCG28A-E3/57T 1295979-SMCG28A-E3/57T SMCG28A-E3/57T
Product Name TVS Diodes SMD 28V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-215AB, SMC Gull Wing Tape and Reel DO-215AB, SMC Gull Wing SMCG (DO-215AB)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 45.4 volts 45.4 volts 45.4 volts
Unlock Full Specs
to access all available technical data