Vishay Intertechnology, Inc. SMD 33V TVS Protection Diode SMCG33A-E3/57T

Description
TVS Diode 1.5kW 33V Unidirectional DO-215AB Surface Mount Product overview: SMCG33A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG33A-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 1.5kW 33V Unidirectional DO-215AB Surface Mount Product overview: SMCG33A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG33A-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33V TVS Protection Diode - 144-SMCG33A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33V TVS Protection Diode
144-SMCG33A-E3/57T
SMD 33V TVS Protection Diode 144-SMCG33A-E3/57T
TVS Diode 1.5kW 33V Unidirectional DO-215AB Surface Mount Product overview: SMCG33A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG33A-E3/57T can be used for catalog matching and distributor lookup.

TVS Diode 1.5kW 33V Unidirectional DO-215AB Surface Mount Product overview: SMCG33A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG33A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 995219-SMCG33A-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
995219-SMCG33A-E3/57T
Circuit Protection - TVS - Diodes 995219-SMCG33A-E3/57T
Win Source Part Number: 995219-SMCG33A-E3/57 T Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 850 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 33V Voltage - Breakdown (Min): 36.7V Voltage - Clamping (Max) @ Ipp: 53.3V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 28.1A Package / Case: DO-215AB, SMC Gull Wing Supplier Device Package: DO-215AB (SMCG) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMCG33A-E3/57TGICT,S MCG33A-E3/57T-ND,SMC G33A-E3/57TGITR,SMCG 33A-E3/57TGIDKR Base Product Number: SMCG33

Win Source Part Number: 995219-SMCG33A-E3/57T
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 850
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 36.7V
Voltage - Clamping (Max) @ Ipp: 53.3V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 28.1A
Package / Case: DO-215AB, SMC Gull Wing
Supplier Device Package: DO-215AB (SMCG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMCG33A-E3/57TGICT,SMCG33A-E3/57T-ND,SMCG33A-E3/57TGITR,SMCG33A-E3/57TGIDKR
Base Product Number: SMCG33

Buy Now Datasheet
TVS Diodes - SMCG33A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

Buy Now Datasheet
TVS Diodes - SMCG33A-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

Buy Now Datasheet
TVS Diodes - SMCG33A-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCG33A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCG33A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCG33A-E3/57T
TVS DIODE 33VWM 53.3VC DO215AB

TVS DIODE 33VWM 53.3VC DO215AB

Supplier's Site
TVS Diodes SMCG33A-E3/57T
TVS DIODE 33VWM 53.3VC DO215AB

TVS DIODE 33VWM 53.3VC DO215AB

Supplier's Site Datasheet
Diode, Tvs, 6.5W, 33V, Unidirectional, Do-215Ab-2, Full Reel; Product Range Vishay - 77K5930 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 6.5W, 33V, Unidirectional, Do-215Ab-2, Full Reel; Product Range Vishay
77K5930
Diode, Tvs, 6.5W, 33V, Unidirectional, Do-215Ab-2, Full Reel; Product Range Vishay 77K5930
DIODE, TVS, 6.5W, 33V, UNIDIRECTIONAL, DO-215AB-2, FULL REEL; Product Range:TRANSZORB SMCG Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-215AB; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 6.5W, 33V, UNIDIRECTIONAL, DO-215AB-2, FULL REEL; Product Range:TRANSZORB SMCG Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-215AB; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-SMCG33A-E3/57T 995219-SMCG33A-E3/57T SMCG33A-E3/57TGITR-ND SMCG33A-E3/57T SMCG33A-E3/57T 77K5930
Product Name SMD 33V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Diode, Tvs, 6.5W, 33V, Unidirectional, Do-215Ab-2, Full Reel; Product Range Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-215AB, SMC Gull Wing DO-215AB, SMC Gull Wing SMCG (DO-215AB) DO-215AB, SMC Gull Wing
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts 1500 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data