32.4V Clamp 154.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
32.4V Clamp 154.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
32.4V Clamp 154.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 20VWM 32.4VC DO214AB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMC5K20A-M3/HGICT-ND | SMC5K20A-M3/H |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB (SMCJ) |
| Peak Pulse Power | 5000 watts | 5000 watts |
| VC | 32.4 volts | 32.4 volts |