Vishay Intertechnology, Inc. 13V TVS Protection Diode SMCG13A-M3/57T

Description
TVS Diode Single Uni-Dir 13V 1.5KW 2-Pin SMCG T/R Product overview: SMCG13A-M3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG13A-M3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode Single Uni-Dir 13V 1.5KW 2-Pin SMCG T/R Product overview: SMCG13A-M3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG13A-M3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13V TVS Protection Diode - 144-SMCG13A-M3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V TVS Protection Diode
144-SMCG13A-M3/57T
13V TVS Protection Diode 144-SMCG13A-M3/57T
TVS Diode Single Uni-Dir 13V 1.5KW 2-Pin SMCG T/R Product overview: SMCG13A-M3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG13A-M3/57T can be used for catalog matching and distributor lookup.

TVS Diode Single Uni-Dir 13V 1.5KW 2-Pin SMCG T/R Product overview: SMCG13A-M3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG13A-M3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMCG13A-M3/57T-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1295347-SMCG13A-M3/57T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295347-SMCG13A-M3/57T
Circuit Protection - TVS - Diodes 1295347-SMCG13A-M3/57T
Win Source Part Number: 1295347-SMCG13A-M3/5 7T Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 850 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 13V Voltage - Breakdown (Min): 14.4V Voltage - Clamping (Max) @ Ipp: 21.5V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 69.8A Package / Case: DO-215AB, SMC Gull Wing Supplier Device Package: DO-215AB (SMCG) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMCG13

Win Source Part Number: 1295347-SMCG13A-M3/57T
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 850
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 13V
Voltage - Breakdown (Min): 14.4V
Voltage - Clamping (Max) @ Ipp: 21.5V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 69.8A
Package / Case: DO-215AB, SMC Gull Wing
Supplier Device Package: DO-215AB (SMCG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMCG13

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCG13A-M3/57T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCG13A-M3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCG13A-M3/57T
TVS DIODE 13VWM 21.5VC DO215AB

TVS DIODE 13VWM 21.5VC DO215AB

Supplier's Site
1.5Kw,13V 5%,unidir,smc Tvs Vishay - 53T2850 - Newark, An Avnet Company
Chicago, IL, United States
1.5Kw,13V 5%,unidir,smc Tvs Vishay
53T2850
1.5Kw,13V 5%,unidir,smc Tvs Vishay 53T2850
1.5KW,13V 5%,UNIDIR,SMC TVS

1.5KW,13V 5%,UNIDIR,SMC TVS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMCG13A-M3/57T SMCG13A-M3/57T-ND 1295347-SMCG13A-M3/57T SMCG13A-M3/57T 53T2850
Product Name 13V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5Kw,13V 5%,unidir,smc Tvs Vishay
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-215AB, SMC Gull Wing DO-215AB, SMC Gull Wing SMCG (DO-215AB)
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data