58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 36VWM 58.1VC DO214AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMC5K36CA-M3/HDKR-ND | SMC5K36CA-M3/H |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 5000 watts | 5000 watts |
| VC | 58.1 volts | 58.1 volts |