The SMCG100A-HRA is a surface-mount transient voltage suppression diode in the DO-215AB package, designed to protect sensitive electronics from lightning-induced voltage transients. It has a peak pulse power dissipation of 1500 W at 10/1000 μs, a standoff voltage of 100.0 V, a clamping voltage of 162.0 V at 9.3 A, and a reverse leakage current of 1 μA at maximum standoff voltage. The device meets IEC-61000-4-2 ESD protection for 30 kV air and 30 kV contact discharge, and IEC-61000-4-4 EFT protection. It is RoHS compliant with e3 lead finish, halogen-free, and has a junction temperature range of -65 °C to 150 °C. The part is 100% screened for high reliability, including surge, temperature cycling, and HTRB tests, and complies with MSL level 1 per J-STD-020.
The SMCG-HRA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability upscreened for critical applications and low infant mortality failures; 100 % screen test sorting 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % L bend lead forming gives best solderbility for Hi reliability application For surface mounted applications to optimize board space Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
162V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
Win Source Part Number: 1300457-SMCG100A-HRA
Category: Circuit Protection>TVS - Diodes
Series: SMCG-HR
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 100V
Voltage - Breakdown (Min): 111V
Voltage - Clamping (Max) @ Ipp: 162V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 9.3A
Package / Case: DO-215AB, SMC Gull Wing
Supplier Device Package: DO-215AB (SMCG)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMCG100A-HRA
Trans Voltage Suppressor Diode, 1500W, 100V V(RWM), Unidirectional, 1 Element, Silicon, DO-215AB, SMCG, 2 PIN Product overview: SMCG100A-HRA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 100V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 100V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG100A-HRA can be used for catalog matching and distributor lookup.
TVS DIODE 100VWM 162VC DO215AB
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCG100A-HRA | SMCG100A-HRA-ND | 1300457-SMCG100A-HRA | 144-SMCG100A-HRA | SMCG100A-HRA |
| Product Name | Surface Mount, Hi-Rel 1500W TVS Diode, 100% Screen Test Sorting, DO-215AB | TVS Diodes | Circuit Protection - TVS - Diodes | 1500W 100V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 162 volts | 162 volts | 162 volts | 162 volts | |
| VBR | 111 to 123 volts | 111 volts | 111 volts | 111 volts | |
| Configuration | Single | Single |