Vishay Intertechnology, Inc. SMD 30V TVS Protection Diode SMCG30A-E3/57T

Description
TVS Diode 1.5kW Unidirectional 30V DO-215AB Surface Mount Product overview: SMCG30A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG30A-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 1.5kW Unidirectional 30V DO-215AB Surface Mount Product overview: SMCG30A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG30A-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 30V TVS Protection Diode - 144-SMCG30A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30V TVS Protection Diode
144-SMCG30A-E3/57T
SMD 30V TVS Protection Diode 144-SMCG30A-E3/57T
TVS Diode 1.5kW Unidirectional 30V DO-215AB Surface Mount Product overview: SMCG30A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG30A-E3/57T can be used for catalog matching and distributor lookup.

TVS Diode 1.5kW Unidirectional 30V DO-215AB Surface Mount Product overview: SMCG30A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG30A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1295974-SMCG30A-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295974-SMCG30A-E3/57T
Circuit Protection - TVS - Diodes 1295974-SMCG30A-E3/57T
Win Source Part Number: 1295974-SMCG30A-E3/5 7T Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 850 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 30V Voltage - Breakdown (Min): 33.3V Voltage - Clamping (Max) @ Ipp: 48.4V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 31A Package / Case: DO-215AB, SMC Gull Wing Supplier Device Package: DO-215AB (SMCG) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMCG30A-E3/57T,SMCG3 0A-E3/57TGITR,SMCG30 A-E3/57TGICT,SMCG30A -E3/57TGIDKR Base Product Number: SMCG30

Win Source Part Number: 1295974-SMCG30A-E3/57T
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 850
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 33.3V
Voltage - Clamping (Max) @ Ipp: 48.4V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 31A
Package / Case: DO-215AB, SMC Gull Wing
Supplier Device Package: DO-215AB (SMCG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMCG30A-E3/57T,SMCG30A-E3/57TGITR,SMCG30A-E3/57TGICT,SMCG30A-E3/57TGIDKR
Base Product Number: SMCG30

Buy Now Datasheet
TVS Diodes - SMCG30A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

Buy Now Datasheet
TVS Diodes - SMCG30A-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

Buy Now Datasheet
TVS Diodes - SMCG30A-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

Buy Now Datasheet
Transient Suppressor Diode,single,unidirectional,30V V(Rwm),do-215Ab Vishay - 77K5919 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,30V V(Rwm),do-215Ab Vishay
77K5919
Transient Suppressor Diode,single,unidirectional,30V V(Rwm),do-215Ab Vishay 77K5919
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,30V V(RWM),DO-215AB

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,30V V(RWM),DO-215AB

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCG30A-E3/57T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCG30A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCG30A-E3/57T
TVS DIODE 30VWM 48.4VC DO215AB

TVS DIODE 30VWM 48.4VC DO215AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMCG30A-E3/57T 1295974-SMCG30A-E3/57T SMCG30A-E3/57TGITR-ND 77K5919 SMCG30A-E3/57T
Product Name SMD 30V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Transient Suppressor Diode,single,unidirectional,30V V(Rwm),do-215Ab Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-215AB, SMC Gull Wing DO-215AB, SMC Gull Wing SMCG (DO-215AB)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data