19.9V Clamp 251A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Diode TVS Single Uni-Dir 12V 5KW Automotive AEC-Q101 2-Pin SMC T/R Product overview: SMC5K12AHM3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC5K12AHM3_A/H can be used for catalog matching and distributor lookup.
Win Source Part Number: 1297943-SMC5K12AHM3_
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 850
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 19.9V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 251A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMC5K12AHM3_A/HCT,SM
Base Product Number: SMC5K12
TVS DIODE, UNIDIR, 12V, 5KW, DO-214AB ROHS COMPLIANT: YES
TVS DIODE 12VWM 19.9VC DO214AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMC5K12AHM3_A/HTR-ND | 144-SMC5K12AHM3_A/H | 1297943-SMC5K12AHM3_A/H | 83AH3003 | SMC5K12AHM3_A/H |
| Product Name | TVS Diodes | Automotive 12V TVS Protection Diode | Circuit Protection - TVS - Diodes | Tvs Diode, Unidir, 12V, 5Kw, Do-214Ab Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB, SMC | DO-214AB (SMCJ) | |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | ||
| VC | 19.9 volts | 19.9 volts | 19.9 volts |