24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
1.5kW Bidirectional TVS Diode, 15V, DO-215AB, 16.7V Breakdown Product overview: SMCG15CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 16.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 16.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG15CA-E3/57T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Manufacturer: Vishay
Win Source Part Number: 727025-SMCG15CA-E3/5
Series: TransZorb
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-215AB, SMC Gull Wing
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Current - Peak Pulse (10/1000μs): 61.5A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: SMCG15CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 16.7V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-215AB (SMCG)
Maximum Clamping Voltage: 24.4V
Alternative Parts (Cross-Reference): MXLSMCG15CATR; SMCG15CAe3/TR7; MXSMCG15CAE3TR;
Introduction Date: July 24, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
TVS DIODE 15VWM 24.4VC DO215AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCG15CA-E3/57T-ND | 144-SMCG15CA-E3/57T | 727025-SMCG15CA-E3/57T | SMCG15CA-E3/57T |
| Product Name | TVS Diodes | 15V 16.7V TVS Protection Diode | TVS - TVS - Diodes - SMCG15CA-E3/57T | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-215AB, SMC Gull Wing | Tape and Reel | SMCG (DO-215AB) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts |
| VC | 24.4 volts | 24.4 volts | 24.4 volts |