96.8V Clamp 51.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
96.8V Clamp 51.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
96.8V Clamp 51.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Trans Voltage Suppressor Diode, 5000W, 60V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMC5K60A-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 60V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 60V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC5K60A-M3/H can be used for catalog matching and distributor lookup.
Win Source Part Number: 1295925-SMC5K60A-M3/
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 850
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 60V
Voltage - Breakdown (Min): 66.7V
Voltage - Clamping (Max) @ Ipp: 96.8V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 51.7A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMC5K60A-M3/HGIDKR,S
Base Product Number: SMC5K60
TVS DIODE 60VWM 96.8VC DO214AB
TVS Diodes / ESD Suppressors 5000W Pppm Uni TVS SMC (DO-214AB)
TVS DIODE 60VWM 96.8VC DO214AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMC5K60A-M3/HGITR-ND | 144-SMC5K60A-M3/H | 1295925-SMC5K60A-M3/H | SMC5K60A-M3/H | SMC5K60A-M3/H | SMC5K60A-M3/H |
| Product Name | TVS Diodes | 5000W 60V TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB (SMC) | |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | 5000 watts | ||
| VC | 96.8 volts | 96.8 volts | 96.8 volts | 96.8 volts | ||
| VBR | 66.7 volts | 66.7 volts | 66.7 volts | 66.7 volts |