The SMCG-HR series comprises surface-mount transient voltage suppression diodes for protecting electronics from lightning-induced transients. Housed in a DO-215AB package measuring 2.92-3.17 mm in length, 6.60-7.11 mm in width, and 5.59-6.22 mm in height, the devices offer 1500 W peak pulse power at a 10/1000 μs waveform and a response time under 1.0 ps. The SMCG17CA-HR variant has a standoff voltage of 17.0 V, a breakdown voltage range of 18.90-20.90 V, and a clamping voltage of 27.6 V at peak current. Operating temperature range is -65 to 150 °C. The diodes are 100% screened per MIL-STD-750 methods, meet IEC 61000-4-2 ESD immunity at 30 kV (air) and 30 kV (contact), and comply with IEC 61000-4-4 EFT protection. They are RoHS compliant, halogen-free, with matte tin plating and L-bend leads for high-reliability solderability.
The SMCG-HR series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability upscreened and group B tested for critical applications requiring low infant mortality failures. 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % L bend lead forming gives best solderbility for Hi reliability application For surface mounted applications to optimize board space Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
Win Source Part Number: 1300498-SMCG17CA-HR
Category: Circuit Protection>TVS - Diodes
Series: SMCG-HR
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 17V
Voltage - Breakdown (Min): 18.9V
Voltage - Clamping (Max) @ Ipp: 27.6V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 54.4A
Package / Case: DO-215AB, SMC Gull Wing
Supplier Device Package: DO-215AB (SMCG)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMCG17CA-HR
27.6V Clamp 54.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
Trans Voltage Suppressor Diode, 1500W, 17V V(RWM), Bidirectional, 1 Element, Silicon, DO-215AB, SMCG, 2 PIN Product overview: SMCG17CA-HR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG17CA-HR can be used for catalog matching and distributor lookup.
TVS DIODE 17VWM 27.6VC DO215AB
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCG17CA-HR | 1300498-SMCG17CA-HR | SMCG17CA-HR-ND | 144-SMCG17CA-HR | SMCG17CA-HR |
| Product Name | Surface Mount, Hi-Rel 1500W TVS Diode, 100% Screen and Group B Test Sorting, DO-215AB | Circuit Protection - TVS - Diodes | TVS Diodes | 1500W 17V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 27.6 volts | 27.6 volts | 27.6 volts | 27.6 volts | |
| VBR | 18.9 to 20.9 volts | 18.9 volts | 18.9 volts | 18.9 volts | |
| Package | DO-215AB, SMC Gull Wing | DO-215AB, SMC Gull Wing | Tape and Reel | SMCG (DO-215AB) |