Win Source Part Number: 1297604-SMC5K15AHM3_
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 850
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 24.4V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 205A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMC5K15AHM3/H,SMC5K1
Base Product Number: SMC5K15
Diode TVS Single Uni-Dir 15V 5KW Automotive AEC-Q101 2-Pin SMC T/R Product overview: SMC5K15AHM3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC5K15AHM3_A/H can be used for catalog matching and distributor lookup.
24.4V Clamp 205A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1297604-SMC5K15AHM3_A/H | 144-SMC5K15AHM3_A/H | SMC5K15AHM3_A/H-ND |
| Product Name | Circuit Protection - TVS - Diodes | Automotive 15V TVS Protection Diode | TVS Diodes |
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB, SMC |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 24.4 volts | 24.4 volts | |
| VBR | 16.7 volts | 16.7 volts |