Win Source Part Number: 1295767-SMCG150CA-E3
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 150V
Voltage - Breakdown (Min): 167V
Voltage - Clamping (Max) @ Ipp: 243V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 6.2A
Package / Case: DO-215AB, SMC Gull Wing
Supplier Device Package: DO-215AB (SMCG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMCG150
243V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
TVS Diode 1.5kW Bidirectional 150V DO-215AB Product overview: SMCG150CA-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG150CA-E3/9AT
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
TVS DIODE 150VWM 243VC DO215AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1295767-SMCG150CA-E3/9AT | SMCG150CA-E3/9AT-ND | 144-SMCG150CA-E3/9AT | 12M2225 | SMCG150CA-E3/9AT |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 150V TVS Protection Diode | Transient Suppressor Diode,single,bidirectional,150V V(Rwm),do-215Ab Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-215AB, SMC Gull Wing | DO-215AB, SMC Gull Wing | Tape and Reel | SMCG (DO-215AB) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| VC | 243 volts | 243 volts | 243 volts | ||
| VBR | 167 volts | 167 volts | 167 volts |