Win Source Part Number: 1295932-SMC5K58A-M3/
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 58V
Voltage - Breakdown (Min): 64.4V
Voltage - Clamping (Max) @ Ipp: 93.6V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 53.4A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMC5K58A-M3/IGITR,SM
Base Product Number: SMC5K58
Diode TVS Single Uni-Dir 58V 5KW 2-Pin SMC T/R Product overview: SMC5K58A-M3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 58V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 58V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC5K58A-M3/I can be used for catalog matching and distributor lookup.
93.6V Clamp 53.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
93.6V Clamp 53.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
93.6V Clamp 53.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 58VWM 93.6VC DO214AB
5KW, 58V 5%,UNIDIR,SMC TVS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1295932-SMC5K58A-M3/I | 144-SMC5K58A-M3/I | SMC5K58A-M3/IGICT-ND | SMC5K58A-M3/I | 55AC3582 |
| Product Name | Circuit Protection - TVS - Diodes | 58V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 5Kw, 58V 5%,unidir,smc Tvs Vishay |
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | ||
| VC | 93.6 volts | 93.6 volts | 93.6 volts | ||
| VBR | 64.4 volts | 64.4 volts | 64.4 volts |