Vishay Intertechnology, Inc. TVS Protection Diode SMC5K13A-M3/H

Description
TVS DIODE 13VWM 21.5VC DO214AB Product overview: SMC5K13A-M3/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC5K13A-M3/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 13VWM 21.5VC DO214AB Product overview: SMC5K13A-M3/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC5K13A-M3/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SMC5K13A-M3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMC5K13A-M3/H
TVS Protection Diode 144-SMC5K13A-M3/H
TVS DIODE 13VWM 21.5VC DO214AB Product overview: SMC5K13A-M3/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC5K13A-M3/H can be used for catalog matching and distributor lookup.

TVS DIODE 13VWM 21.5VC DO214AB Product overview: SMC5K13A-M3/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC5K13A-M3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMC5K13A-M3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

21.5V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMC5K13A-M3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

21.5V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMC5K13A-M3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

21.5V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1296018-SMC5K13A-M3/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296018-SMC5K13A-M3/H
Circuit Protection - TVS - Diodes 1296018-SMC5K13A-M3/H
Win Source Part Number: 1296018-SMC5K13A-M3/ H Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 850 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 13V Voltage - Breakdown (Min): 14.4V Voltage - Clamping (Max) @ Ipp: 21.5V Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 232.6A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMC5K13A-M3/HGICT,SM C5K13A-M3/HGITR,SMC5 K13A-M3/HGIDKR,SMC5K 13A-M3/H Base Product Number: SMC5K13

Win Source Part Number: 1296018-SMC5K13A-M3/H
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 850
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 13V
Voltage - Breakdown (Min): 14.4V
Voltage - Clamping (Max) @ Ipp: 21.5V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 232.6A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMC5K13A-M3/HGICT,SMC5K13A-M3/HGITR,SMC5K13A-M3/HGIDKR,SMC5K13A-M3/H
Base Product Number: SMC5K13

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMC5K13A-M3/H - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMC5K13A-M3/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMC5K13A-M3/H
TVS DIODE 13VWM 21.5VC DO214AB

TVS DIODE 13VWM 21.5VC DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMC5K13A-M3/H SMC5K13A-M3/HGIDKR-ND 1296018-SMC5K13A-M3/H SMC5K13A-M3/H
Product Name TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) DO-214AB, SMC DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 5000 watts 5000 watts 5000 watts 5000 watts
Unlock Full Specs
to access all available technical data