45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
TVS DIODE 28VWM 45.4VC DO215AB
1.5KW,28V 5%,BIDIR,SMC TVS
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCG28CA-M3/9AT-ND | SMCG28CA-M3/9AT | 53T2883 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 1.5Kw,28V 5%,bidir,smc Tvs Vishay |
| Configuration | Single | ||
| Package | DO-215AB, SMC Gull Wing | SMCG (DO-215AB) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 45.4 volts | 45.4 volts |