Diode TVS Single Uni-Dir 70V 5KW 2-Pin SMC T/R Product overview: SMC5K70A-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 70V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 70V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC5K70A-M3/H can be used for catalog matching and distributor lookup.
113V Clamp 44.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
113V Clamp 44.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
113V Clamp 44.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Win Source Part Number: 1295912-SMC5K70A-M3/
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 850
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 70V
Voltage - Breakdown (Min): 77.8V
Voltage - Clamping (Max) @ Ipp: 113V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 44.2A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMC5K70A-M3/HGIDKR,S
Base Product Number: SMC5K70
TVS DIODE 70VWM 113VC DO214AB
TVS Diodes / ESD Suppressors 5000W Pppm Uni TVS SMC (DO-214AB)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMC5K70A-M3/H | SMC5K70A-M3/HGITR-ND | 1295912-SMC5K70A-M3/H | SMC5K70A-M3/H | SMC5K70A-M3/H |
| Product Name | 70V TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape and Reel | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB-2 (SMC) |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |