Vishay Intertechnology, Inc. TVS Diodes SMCG13A-E3/57T

Description
21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
Request a Quote Datasheet
Description
21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-SMCG13A-E3/57TTR-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

Buy Now Datasheet
TVS Diodes - 112-SMCG13A-E3/57TDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 13VWM 21.5VC DO214AB

TVS DIODE 13VWM 21.5VC DO214AB

Buy Now Datasheet
TVS Diodes - 112-SMCG13A-E3/57TCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 13VWM 21.5VC DO214AB

TVS DIODE 13VWM 21.5VC DO214AB

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1295346-SMCG13A-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295346-SMCG13A-E3/57T
Circuit Protection - TVS - Diodes 1295346-SMCG13A-E3/57T
Win Source Part Number: 1295346-SMCG13A-E3/5 7T Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 850 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 13V Voltage - Breakdown (Min): 14.4V Voltage - Clamping (Max) @ Ipp: 21.5V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 69.8A Package / Case: DO-215AB, SMC Gull Wing Supplier Device Package: DO-215AB (SMCG) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMCG13

Win Source Part Number: 1295346-SMCG13A-E3/57T
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 850
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 13V
Voltage - Breakdown (Min): 14.4V
Voltage - Clamping (Max) @ Ipp: 21.5V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 69.8A
Package / Case: DO-215AB, SMC Gull Wing
Supplier Device Package: DO-215AB (SMCG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMCG13

Buy Now Datasheet
TVS Protection Diode - 144-SMCG13A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMCG13A-E3/57T
TVS Protection Diode 144-SMCG13A-E3/57T
TVS DIODE 13VWM 21.5VC DO215AB Product overview: SMCG13A-E3/57T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG13A-E3/57T can be used for catalog matching and distributor lookup.

TVS DIODE 13VWM 21.5VC DO215AB Product overview: SMCG13A-E3/57T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG13A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCG13A-E3/57T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCG13A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCG13A-E3/57T
TVS DIODE 13VWM 21.5VC DO215AB

TVS DIODE 13VWM 21.5VC DO215AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 112-SMCG13A-E3/57TTR-ND 1295346-SMCG13A-E3/57T 144-SMCG13A-E3/57T SMCG13A-E3/57T
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-215AB, SMC Gull Wing DO-215AB, SMC Gull Wing Tape & Reel (TR) SMCG (DO-215AB)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 21.5 volts 21.5 volts 21.5 volts
Unlock Full Specs
to access all available technical data