The SMCG-HRA series comprises surface-mount transient voltage suppression diodes designed to protect sensitive electronics from lightning-induced transients. Each variant offers 1500 W peak pulse power capability at a 10/1000 μs waveform, with a peak forward surge current of 200 A for 8.3 ms. The devices feature a DO-215AB package, operate with a junction and storage temperature range of -65 to 150 °C, and meet MSL level 1 per J-STD-020. They are RoHS compliant, halogen-free, and feature a matte tin lead finish. The series provides ESD protection per IEC 61000-4-2 (30 kV air, 30 kV contact) and EFT protection per IEC 61000-4-4. The SMCG18CA-HRA is a bidirectional variant with a breakdown voltage range of 20.0 to 22.1 V and a clamping voltage of 29.2 V at 51.4 A. All devices use a glass passivated chip and include built-in strain relief with L-bend lead forming for enhanced reliability.
The SMCG-HRA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability upscreened for critical applications and low infant mortality failures; 100 % screen test sorting 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % L bend lead forming gives best solderbility for Hi reliability application For surface mounted applications to optimize board space Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
Win Source Part Number: 1300497-SMCG18CA-HRA
Category: Circuit Protection>TVS - Diodes
Series: SMCG-HR
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V
Voltage - Breakdown (Min): 20V
Voltage - Clamping (Max) @ Ipp: 29.2V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 51.4A
Package / Case: DO-215AB, SMC Gull Wing
Supplier Device Package: DO-215AB (SMCG)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMCG18CA-HRA
Trans Voltage Suppressor Diode, 1500W, 18V V(RWM), Bidirectional, 1 Element, Silicon, DO-215AB, SMCG, 2 PIN Product overview: SMCG18CA-HRA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG18CA-HRA can be used for catalog matching and distributor lookup.
TVS DIODE 18VWM 29.2VC DO215AB
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCG18CA-HRA | SMCG18CA-HRA-ND | 1300497-SMCG18CA-HRA | 144-SMCG18CA-HRA | SMCG18CA-HRA |
| Product Name | Surface Mount, Hi-Rel 1500W TVS Diode, 100% Screen Test Sorting, DO-215AB | TVS Diodes | Circuit Protection - TVS - Diodes | 1500W 18V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 29.2 volts | 29.2 volts | 29.2 volts | 29.2 volts | |
| VBR | 20 to 22.1 volts | 20 volts | 20 volts | 20 volts | |
| Configuration | Single | Single |