Vishay Intertechnology, Inc. 18V 29.2V TVS Protection Diode SMCG18CA-E3/57T

Description
TVS DIODE 18V 29.2V DO215AB Product overview: SMCG18CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V, 29.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, 29.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG18CA-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 18V 29.2V DO215AB Product overview: SMCG18CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V, 29.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, 29.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG18CA-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18V 29.2V TVS Protection Diode - 144-SMCG18CA-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 29.2V TVS Protection Diode
144-SMCG18CA-E3/57T
18V 29.2V TVS Protection Diode 144-SMCG18CA-E3/57T
TVS DIODE 18V 29.2V DO215AB Product overview: SMCG18CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V, 29.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, 29.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG18CA-E3/57T can be used for catalog matching and distributor lookup.

TVS DIODE 18V 29.2V DO215AB Product overview: SMCG18CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V, 29.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, 29.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG18CA-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1295704-SMCG18CA-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295704-SMCG18CA-E3/57T
Circuit Protection - TVS - Diodes 1295704-SMCG18CA-E3/57T
Win Source Part Number: 1295704-SMCG18CA-E3/ 57T Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 850 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18V Voltage - Breakdown (Min): 20V Voltage - Clamping (Max) @ Ipp: 29.2V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 51.4A Package / Case: DO-215AB, SMC Gull Wing Supplier Device Package: DO-215AB (SMCG) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMCG18

Win Source Part Number: 1295704-SMCG18CA-E3/57T
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 850
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V
Voltage - Breakdown (Min): 20V
Voltage - Clamping (Max) @ Ipp: 29.2V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 51.4A
Package / Case: DO-215AB, SMC Gull Wing
Supplier Device Package: DO-215AB (SMCG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMCG18

Buy Now Datasheet
TVS Diodes - SMCG18CA-E3/57T-ND - DigiKey
Thief River Falls, MN, United States
29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCG18CA-E3/57T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCG18CA-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCG18CA-E3/57T
TVS DIODE 18VWM 29.2VC DO215AB

TVS DIODE 18VWM 29.2VC DO215AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMCG18CA-E3/57T 1295704-SMCG18CA-E3/57T SMCG18CA-E3/57T-ND SMCG18CA-E3/57T
Product Name 18V 29.2V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-215AB, SMC Gull Wing DO-215AB, SMC Gull Wing SMCG (DO-215AB)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data