Vishay Intertechnology, Inc. TVS - TVS - Diodes - SMC5K26A-M3/H SMC5K26A-M3/H

Description
Manufacturer: Vishay Win Source Part Number: 849742-SMC5K26A-M3/H Series: Automotive, AEC-Q101, TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 42.1V Clamp 119A Ipp Tvs Diode Surface Mount DO-214AB (SMC) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: SMC5K26 Categories: Circuit Protection Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8541.10.0080 Other Part Number: SMC5K26A-M3/HGITR, SMC5K26A-M3/HGIDKR, SMC5K26A-M3/HGICT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 849742-SMC5K26A-M3/H Series: Automotive, AEC-Q101, TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 42.1V Clamp 119A Ipp Tvs Diode Surface Mount DO-214AB (SMC) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: SMC5K26 Categories: Circuit Protection Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8541.10.0080 Other Part Number: SMC5K26A-M3/HGITR, SMC5K26A-M3/HGIDKR, SMC5K26A-M3/HGICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMC5K26A-M3/H - 849742-SMC5K26A-M3/H - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMC5K26A-M3/H
849742-SMC5K26A-M3/H
TVS - TVS - Diodes - SMC5K26A-M3/H 849742-SMC5K26A-M3/H
Manufacturer: Vishay Win Source Part Number: 849742-SMC5K26A-M3/H Series: Automotive, AEC-Q101, TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 42.1V Clamp 119A Ipp Tvs Diode Surface Mount DO-214AB (SMC) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: SMC5K26 Categories: Circuit Protection Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8541.10.0080 Other Part Number: SMC5K26A-M3/HGITR, SMC5K26A-M3/HGIDKR, SMC5K26A-M3/HGICT

Manufacturer: Vishay
Win Source Part Number: 849742-SMC5K26A-M3/H
Series: Automotive, AEC-Q101, TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 42.1V Clamp 119A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMC5K26
Categories: Circuit Protection
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
HTSUS: 8541.10.0080
Other Part Number: SMC5K26A-M3/HGITR, SMC5K26A-M3/HGIDKR, SMC5K26A-M3/HGICT

Buy Now Datasheet
5000W 26V TVS Protection Diode - 144-SMC5K26A-M3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5000W 26V TVS Protection Diode
144-SMC5K26A-M3/H
5000W 26V TVS Protection Diode 144-SMC5K26A-M3/H
Trans Voltage Suppressor Diode, 5000W, 26V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMC5K26A-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC5K26A-M3/H can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 5000W, 26V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMC5K26A-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC5K26A-M3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMC5K26A-M3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 119A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

42.1V Clamp 119A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMC5K26A-M3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 119A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

42.1V Clamp 119A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMC5K26A-M3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 119A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

42.1V Clamp 119A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMC5K26A-M3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMC5K26A-M3/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMC5K26A-M3/H
TVS DIODE 26VWM 42.1VC DO214AB

TVS DIODE 26VWM 42.1VC DO214AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 849742-SMC5K26A-M3/H 144-SMC5K26A-M3/H SMC5K26A-M3/HGITR-ND SMC5K26A-M3/H
Product Name TVS - TVS - Diodes - SMC5K26A-M3/H 5000W 26V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AB (SMC) DO-214AB, SMC DO-214AB (SMC)
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single Single
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data