TVS DIODE 10VWM 17VC DO214AB
17V Clamp 88.2A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
TVS DIODE 10VWM 17VC DO214AB
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 10VWM 17VC DO215AB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMCG10A-E3/57TDKR-ND | 77K5750 | SMCG10A-E3/57T |
| Product Name | TVS Diodes | Transient Suppressor Diode,single,unidirectional,10V V(Rwm),do-215Ab Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-215AB, SMC Gull Wing | SMCG (DO-215AB) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 17 volts | 17 volts |