77.4V Clamp 64.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
77.4V Clamp 64.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
77.4V Clamp 64.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 48VWM 77.4VC DO214AB
TVS Diodes / ESD Suppressors 5000W Pppm Uni TVS SMC (DO-214AB)
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMC5K48A-M3/HGIDKR-ND | SMC5K48A-M3/H | SMC5K48A-M3/H |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB-2 (SMC) |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 77.4 volts | 77.4 volts |