DIODE, TVS, BIDIR, 5000W, 28V, A
DIODE, TVS, BIDIR, 5000W, 28V, A
DIODE, TVS, BIDIR, 5000W, 28V, A
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMC5K28CAHM3/IDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 5000 watts |
| VC | 45.4 volts |