26V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE TVS 16V 400W SMA BI-DIR
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ16CA-HF-ND | 186-SMAJ16CA-HF |
| Product Name | TVS Diodes | DIODE TVS 16V 400W SMA BI-DIR |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts | |
| VC | 26 volts |