Vishay Intertechnology, Inc. SMD 400W 188V TVS Protection Diode SMAJ188A-E3/5A

Description
TVS Diode 400W Unidirectional 188V DO-214AC SMD Product overview: SMAJ188A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 188V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 188V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ188A-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 400W Unidirectional 188V DO-214AC SMD Product overview: SMAJ188A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 188V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 188V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ188A-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 400W 188V TVS Protection Diode - 144-SMAJ188A-E3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400W 188V TVS Protection Diode
144-SMAJ188A-E3/5A
SMD 400W 188V TVS Protection Diode 144-SMAJ188A-E3/5A
TVS Diode 400W Unidirectional 188V DO-214AC SMD Product overview: SMAJ188A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 188V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 188V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ188A-E3/5A can be used for catalog matching and distributor lookup.

TVS Diode 400W Unidirectional 188V DO-214AC SMD Product overview: SMAJ188A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 188V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 188V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ188A-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMAJ188A-E3/5A - 1097429-SMAJ188A-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ188A-E3/5A
1097429-SMAJ188A-E3/5A
TVS - TVS - Diodes - SMAJ188A-E3/5A 1097429-SMAJ188A-E3/5A
Manufacturer: Vishay Win Source Part Number: 1097429-SMAJ188A-E3/ 5A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 188V Minimum Breakdown Voltage: 209V Max Clamping Voltage: 328V Peak Pulse Current(Ippm): 910mA Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097429-SMAJ188A-E3/5A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 188V
Minimum Breakdown Voltage: 209V
Max Clamping Voltage: 328V
Peak Pulse Current(Ippm): 910mA
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - 112-SMAJ188A-E3/5ACT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 188VWM 328VC DO214AC

TVS DIODE 188VWM 328VC DO214AC

Buy Now Datasheet
TVS Diodes - 112-SMAJ188A-E3/5ADKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 188VWM 328VC DO214AC

TVS DIODE 188VWM 328VC DO214AC

Buy Now Datasheet
TVS Diodes - 112-SMAJ188A-E3/5ATR-ND - DigiKey
Thief River Falls, MN, United States
328V Clamp 910mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

328V Clamp 910mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ188A-E3/5A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ188A-E3/5A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ188A-E3/5A
TVS DIODE 188VWM 328VC DO214AC

TVS DIODE 188VWM 328VC DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMAJ188A-E3/5A 1097429-SMAJ188A-E3/5A 112-SMAJ188A-E3/5ACT-ND SMAJ188A-E3/5A
Product Name SMD 400W 188V TVS Protection Diode TVS - TVS - Diodes - SMAJ188A-E3/5A TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 300 watts 300 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data