TVS DIODE 180VWM 292VC DO214AC
292V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 180VWM 292VC DO214AC
TVS DIODE, 400W, 180V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 180volts 1uA 1.4 Amps Bi-Dir
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMAJ180CACT-ND | 49Y4839 | SMAJ180CA |
| Product Name | TVS Diodes | Tvs Diode, 400W, 180V, Do-214Ac; Product Range Bourns | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | DO-214AC-2 (SMA) |
| Peak Pulse Power | 400 watts | ||
| VC | 292 volts | ||
| VBR | 201 volts | 201 volts |